Alpha Wire Multi-Conductor & Paired Cables 6012L SL005

Description
6012L SLATE 100 FT
Request a Quote Datasheet
Description
6012L SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 6012L SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6012L SL005
Multi-Conductor & Paired Cables 6012L SL005
6012L SLATE 100 FT

6012L SLATE 100 FT

Buy Now
Multiple Conductor Cables - 6012LSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
6012LSL005-ND
Multiple Conductor Cables 6012LSL005-ND
12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 100.0' (30.5m)

12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Alpha Essentials Multi-Pair Low Smoke Zero Halogen (LSZH) Cable - Foil Shield - 22 AWG 6 Pair - Gray - 300V - 100ft - Alpha 6012L SL005 - ALP6012L-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Low Smoke Zero Halogen (LSZH) Cable - Foil Shield - 22 AWG 6 Pair - Gray - 300V - 100ft - Alpha 6012L SL005
ALP6012L-SL005
Alpha Essentials Multi-Pair Low Smoke Zero Halogen (LSZH) Cable - Foil Shield - 22 AWG 6 Pair - Gray - 300V - 100ft - Alpha 6012L SL005 ALP6012L-SL005
Alpha Essentials Low Smoke Zero Halogen (LSZH) Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Low Smoke Zero Halogen (LSZH) insulation, Low Smoke Zero Halogen (LSZH) jacket, 300V, Gray, 100ft, 6012L SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6012L SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials LSZH AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : Low Smoke Zero Halogen (LSZH) NOMINAL OD (IN) : 0.332 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Low Smoke Zero Halogen (LSZH) Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Low Smoke Zero Halogen (LSZH) insulation, Low Smoke Zero Halogen (LSZH) jacket, 300V, Gray, 100ft, 6012L SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6012L SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials LSZH AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : Low Smoke Zero Halogen (LSZH) NOMINAL OD (IN) : 0.332 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Multiconductor Shielded Cable, 12, 22 Awg, 0.35 Mm , 7 X 0.255Mm, 100 Ft, 30.5 M Alpha Wire - 73R0727 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Shielded Cable, 12, 22 Awg, 0.35 Mm , 7 X 0.255Mm, 100 Ft, 30.5 M Alpha Wire
73R0727
Multiconductor Shielded Cable, 12, 22 Awg, 0.35 Mm , 7 X 0.255Mm, 100 Ft, 30.5 M Alpha Wire 73R0727
Multiconductor Shielded Cable, 12, 22 AWG, 0.35 mm , 7 x 0.255mm, 100 ft, 30.5 m

Multiconductor Shielded Cable, 12, 22 AWG, 0.35 mm , 7 x 0.255mm, 100 ft, 30.5 m

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number 6012L SL005 6012LSL005-ND ALP6012L-SL005 73R0727
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Pair Low Smoke Zero Halogen (LSZH) Cable - Foil Shield - 22 AWG 6 Pair - Gray - 300V - 100ft - Alpha 6012L SL005 Multiconductor Shielded Cable, 12, 22 Awg, 0.35 Mm , 7 X 0.255Mm, 100 Ft, 30.5 M Alpha Wire
Product Category Cable
Cable Jacket Low Smoke Zero Halogen (LSZH) Low Smoke Zero Halogen (LSZH)
Cable Insulation Low Smoke Zero Halogen (LSZH)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details