Alpha Wire Twisted Pair & Multicore Data Cable 6010C SL033

Description
Alpha Wire 6010C SL033 Data Cable
Request a Quote Datasheet
Description
Alpha Wire 6010C SL033 Data Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair & Multicore Data Cable - 393826 - RS Components, Ltd.
Corby, Northants, United Kingdom
Twisted Pair & Multicore Data Cable
393826
Twisted Pair & Multicore Data Cable 393826
Alpha Wire 6010C SL033 Data Cable

Alpha Wire 6010C SL033 Data Cable

Supplier's Site
Multi-Conductor & Paired Cables - 6010C SL033 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6010C SL033
Multi-Conductor & Paired Cables 6010C SL033
6010C SLATE 328 FT

6010C SLATE 328 FT

Buy Now
Multiple Conductor Cables - 6010CSL033-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
6010CSL033-ND
Multiple Conductor Cables 6010CSL033-ND
6 (3 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 328.1' (100.0m)

6 (3 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 328.1' (100.0m)

Buy Now Datasheet
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 3 Pair - Gray - 300V - 328 ft - Alpha 6010C SL033 - ALP6010C-SL033 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 3 Pair - Gray - 300V - 328 ft - Alpha 6010C SL033
ALP6010C-SL033
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 3 Pair - Gray - 300V - 328 ft - Alpha 6010C SL033 ALP6010C-SL033
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 328ft, 6010C SL033 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6010C SL033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.298 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 328ft, 6010C SL033


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6010C SL033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.298 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Ae C&c / 328 Ft Alpha Wire - 90R6518 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 328 Ft Alpha Wire
90R6518
Ae C&c / 328 Ft Alpha Wire 90R6518
AE C&C / 328 FT

AE C&C / 328 FT

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number 393826 6010C SL033 6010CSL033-ND ALP6010C-SL033 90R6518
Product Name Twisted Pair & Multicore Data Cable Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 3 Pair - Gray - 300V - 328 ft - Alpha 6010C SL033 Ae C&c / 328 Ft Alpha Wire
Cable Shielding F/utp Foil Foil
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS; CE Marking; Ce CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Rated Temperature -20 to 80 C (-4 to 176 F) -20 to 75 C (-4 to 167 F) -20 to 60 C (-4 to 140 F)
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details