6 (3 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 1000.0' (304.8m)
Alpha Wire 6010C SL001 Data Cable
1000' CABLE 22AWG 7/30 3PR
Individually Foil Shielded Multipair Cable, 22 AWG, +75°C Operating Temperature, 300 V
60°C PP/PVC 300 V. Each conductor is tinned copper. Color-coded high density polyethylene insulation. Conductors twisted into pairs. Mylar supported aluminum foil shield. Stranded tinned copper drain wire. Polypropylene gray polyvinylchloride jacket. Temp. Range: –20°C to +60°C.
22 AWG stranded tinned copper drain wire.
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 1000ft, 6010C SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6010C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Solid SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.298 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
SHIELDED MULTIPAIR CABLE 3PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Allied Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Control and Instrumentation Cables | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | A132-1000-ND | 1683066 | 6010C SL001 | 70140372 | ALP6010C-SL001 | 02F9034 |
| Product Name | Multiple Conductor Cables | Twisted Pair & Multicore Data Cable | Multi-Conductor & Paired Cables | Cable, Multipair; 3; 22 AWG; 7/30; Individually Foil; 0.31 in.; 0.01 in.; PVC | Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 3 Pair - Gray - 300V - 1000ft - Alpha 6010C SL001 | Shielded Multipair Cable 3Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire |
| Product Category | Cable | |||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride | Polyvinyl Chloride; PVC | |||
| Cable Insulation | Polypropylene | Polypropylene | ||||
| Cable Conductor | Copper, Tinned | Copper | Copper; Tinned copper | |||
| Cable Shielding | Foil | F/utp | Foil | Foil |