Alpha Wire Cables, Wires - Single Conductor Cables (Hook-Up Wire) 5954 BK001

Description
Win Source Part Number: 1127858-5954 BK001 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Package: Spool Wire Gauge: 24 AWG Length: 1000.0' (304.8m) Cable Type: Hook-Up Standard Package: 1 Ratings: UL Style 1423 Conductor Strand: Solid Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Polyvinylidene Fluoride (PVDF) Jacket (Insulation) Diameter: 0.030" (0.76mm) Jacket Color: Black Jacket (Insulation) Thickness: 0.005" (0.13mm) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): 5954-BK001; 5954BK001; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 5954 BK001-ND,5954BK001 Base Product Number: 5954
Request a Quote Datasheet
Description
Win Source Part Number: 1127858-5954 BK001 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Package: Spool Wire Gauge: 24 AWG Length: 1000.0' (304.8m) Cable Type: Hook-Up Standard Package: 1 Ratings: UL Style 1423 Conductor Strand: Solid Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Polyvinylidene Fluoride (PVDF) Jacket (Insulation) Diameter: 0.030" (0.76mm) Jacket Color: Black Jacket (Insulation) Thickness: 0.005" (0.13mm) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): 5954-BK001; 5954BK001; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 5954 BK001-ND,5954BK001 Base Product Number: 5954
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1127858-5954 BK001
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1127858-5954 BK001
Win Source Part Number: 1127858-5954 BK001 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Package: Spool Wire Gauge: 24 AWG Length: 1000.0' (304.8m) Cable Type: Hook-Up Standard Package: 1 Ratings: UL Style 1423 Conductor Strand: Solid Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Polyvinylidene Fluoride (PVDF) Jacket (Insulation) Diameter: 0.030" (0.76mm) Jacket Color: Black Jacket (Insulation) Thickness: 0.005" (0.13mm) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): 5954-BK001; 5954BK001; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 5954 BK001-ND,5954BK001 Base Product Number: 5954

Win Source Part Number: 1127858-5954 BK001
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Package: Spool
Wire Gauge: 24 AWG
Length: 1000.0' (304.8m)
Cable Type: Hook-Up
Standard Package: 1
Ratings: UL Style 1423
Conductor Strand: Solid
Conductor Material: Copper, Silver Coated
Jacket (Insulation) Material: Polyvinylidene Fluoride (PVDF)
Jacket (Insulation) Diameter: 0.030" (0.76mm)
Jacket Color: Black
Jacket (Insulation) Thickness: 0.005" (0.13mm)
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): 5954-BK001; 5954BK001;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Alpha Wire
Other Names: 5954 BK001-ND,5954BK001
Base Product Number: 5954

Buy Now Datasheet
Hook Up Wire, 1000Ft, 24Awg Copper Black; Jacket Material Alpha Wire - 92F6715 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 24Awg Copper Black; Jacket Material Alpha Wire
92F6715
Hook Up Wire, 1000Ft, 24Awg Copper Black; Jacket Material Alpha Wire 92F6715
HOOK UP WIRE, 1000FT, 24AWG COPPER BLACK; Jacket Material:PVDF; Jacket Color:Black; Wire Gauge:24AWG; Conductor Area CSA:0.196mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:125°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 24AWG COPPER BLACK; Jacket Material:PVDF; Jacket Color:Black; Wire Gauge:24AWG; Conductor Area CSA:0.196mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1127858-5954 BK001 92F6715
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire) Hook Up Wire, 1000Ft, 24Awg Copper Black; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-20M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 65.62 ft (200 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Between Series Adapter Cables - 1-1499520-1-ND - DigiKey
Specs
Application LAN / Ethernet; Networking
Cable Shielding No Shielding
Cable Length 36.09 ft (110 dm)
View Details
Stability Cables - SP-185-MM-18 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details