The Hook Up Wire, 1000Ft, 30Awg Copper Green, features a solid copper conductor with a gauge of 30 AWG and a nominal insulation wall thickness of 0.0045 inches made from PVDF. The wire is designed to operate within a temperature range of -40 to 125°C and has a maximum pull tension of 0.79 lbs. It complies with UL AWM/STYLE 1423 standards and is RoHS compliant, meeting the requirements of the EU Directive 2011/65/EU. The wire is available in a continuous length of 1000 feet and is suitable for various electrical applications. The insulation color does not meet Munsell color requirements, and certain color combinations may require special orders.
HOOK UP WIRE, 1000FT, 30AWG COPPER GREEN; Jacket Material:PVDF; Jacket Color:Green; Wire Gauge:30AWG; Conductor Area CSA:0.049mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:125°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 70B3046 |
| Product Name | Hook Up Wire, 1000Ft, 30Awg Copper Green; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |