HOOK UP WIRE, 1000FT, 30AWG COPPER BLACK; Jacket Material:PVDF; Jacket Color:Black; Wire Gauge:30AWG; Conductor Area CSA:0.049mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:125°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 89K8239 |
| Product Name | Hook Up Wire, 1000Ft, 30Awg Copper Black; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |