Alpha Wire Multi-Conductor & Paired Cables 5928 SL001

Description
5928 SLATE 1000 FT
Request a Quote Datasheet
Description
5928 SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5928 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5928 SL001
Multi-Conductor & Paired Cables 5928 SL001
5928 SLATE 1000 FT

5928 SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 5928SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5928SL001-ND
Multiple Conductor Cables 5928SL001-ND
4 Conductor Multi-Conductor Cable Slate 28 AWG Foil 1000.0' (304.8m)

4 Conductor Multi-Conductor Cable Slate 28 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Xtra-Guard 1 / 1000 Ft Alpha Wire - 90R6461 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 / 1000 Ft Alpha Wire
90R6461
Xtra-Guard 1 / 1000 Ft Alpha Wire 90R6461
XTRA-GUARD 1 / 1000 FT

XTRA-GUARD 1 / 1000 FT

Supplier's Site
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 28 AWG 4 Conductor - Slate - 300V - 1000 ft - ALP5928-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 28 AWG 4 Conductor - Slate - 300V - 1000 ft
ALP5928-SL001
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 28 AWG 4 Conductor - Slate - 300V - 1000 ft ALP5928-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 1000ft, 5928 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5928 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.157 NOMINAL OD (MM) : 3.9878 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 1000ft, 5928 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5928 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.157 NOMINAL OD (MM) : 3.9878 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 5928 SL001 5928SL001-ND 90R6461 ALP5928-SL001
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Xtra-Guard 1 / 1000 Ft Alpha Wire Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 28 AWG 4 Conductor - Slate - 300V - 1000 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details