Alpha Wire Hook Up Wire, 1000Ft 16Awg Copper Violet; Jacket Material Alpha Wire 5858 VI001

Description
HOOK UP WIRE, 1000FT 16AWG COPPER VIOLET; Jacket Material:PTFE; Jacket Color:Purple; Wire Gauge:16AWG; Conductor Area CSA:1.327mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT 16AWG COPPER VIOLET; Jacket Material:PTFE; Jacket Color:Purple; Wire Gauge:16AWG; Conductor Area CSA:1.327mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft 16Awg Copper Violet; Jacket Material Alpha Wire - 02F7740 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft 16Awg Copper Violet; Jacket Material Alpha Wire
02F7740
Hook Up Wire, 1000Ft 16Awg Copper Violet; Jacket Material Alpha Wire 02F7740
HOOK UP WIRE, 1000FT 16AWG COPPER VIOLET; Jacket Material:PTFE; Jacket Color:Purple; Wire Gauge:16AWG; Conductor Area CSA:1.327mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT 16AWG COPPER VIOLET; Jacket Material:PTFE; Jacket Color:Purple; Wire Gauge:16AWG; Conductor Area CSA:1.327mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F7740
Product Name Hook Up Wire, 1000Ft 16Awg Copper Violet; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 072911-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers