Alpha Wire Multi-Conductor & Paired Cables 58421 SL002

Description
58421 SLATE 500 FT
Request a Quote Datasheet
Description
58421 SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 58421 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
58421 SL002
Multi-Conductor & Paired Cables 58421 SL002
58421 SLATE 500 FT

58421 SLATE 500 FT

Buy Now
Shielded Multiconductor Cable, 2 Conductor, 20Awg, 500Ft, 150V; Cable Shielding Alpha Wire - 87F4251 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 20Awg, 500Ft, 150V; Cable Shielding Alpha Wire
87F4251
Shielded Multiconductor Cable, 2 Conductor, 20Awg, 500Ft, 150V; Cable Shielding Alpha Wire 87F4251
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 20AWG, 500FT, 150V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 20AWG, 500FT, 150V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 58421 SL002 87F4251
Product Name Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 2 Conductor, 20Awg, 500Ft, 150V; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details