The Shielded Multiconductor Cable, part number 58114, features four conductors made of 22 AWG stranded bare copper wire. It is designed for a voltage rating of 300 VRMS and is suitable for applications requiring a temperature range of -5 to 75°C. The cable is shielded with aluminum/Mylar tape, providing effective protection against electromagnetic interference, and includes a drain wire for grounding. The insulation and jacket are both made from PVC and are plenum rated, ensuring compliance with safety standards for use in air handling spaces. The cable has a minimum twist rate of 6 twists per foot, which helps maintain signal integrity. It is RoHS compliant and meets various regulatory standards, including UL CMP and CSA FT6. With a length of 500 feet, this cable is packaged for continuous use, making it a practical choice for projects requiring extensive wiring solutions. The physical properties include a maximum pull tension of 26 lbs and a bend radius of 10 times the cable diameter, ensuring flexibility during installation.
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 22AWG, 500FT, 150V; Cable Shielding:Shielded; No. of Conductors:4Conducto
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 58114 SL002 | 92F9392 |
| Product Name | Multi-Conductor & Paired Cables | Shielded Multiconductor Cable, 4 Conductor, 22Awg, 500Ft, 150V; Cable Shielding Alpha Wire |
| Standards / Certifications | RoHS |