Alpha Wire Thermocouple Wire, Type K, 20Awg, Glass Braid; Thermocouple Wire Type Alpha Wire 5772S BR001

Description
THERMOCOUPLE WIRE, TYPE K, 20AWG, GLASS BRAID; Thermocouple Wire Type:K; Length - Imperial:1000ft; Length - Metric:305m; No. of Max Strands x Strand Size:7 x 28AWG; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Product Range:- RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE, TYPE K, 20AWG, GLASS BRAID; Thermocouple Wire Type:K; Length - Imperial:1000ft; Length - Metric:305m; No. of Max Strands x Strand Size:7 x 28AWG; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Type K, 20Awg, Glass Braid; Thermocouple Wire Type Alpha Wire - 04F3687 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type K, 20Awg, Glass Braid; Thermocouple Wire Type Alpha Wire
04F3687
Thermocouple Wire, Type K, 20Awg, Glass Braid; Thermocouple Wire Type Alpha Wire 04F3687
THERMOCOUPLE WIRE, TYPE K, 20AWG, GLASS BRAID; Thermocouple Wire Type:K; Length - Imperial:1000ft; Length - Metric:305m; No. of Max Strands x Strand Size:7 x 28AWG; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Product Range:- RoHS Compliant: Yes

THERMOCOUPLE WIRE, TYPE K, 20AWG, GLASS BRAID; Thermocouple Wire Type:K; Length - Imperial:1000ft; Length - Metric:305m; No. of Max Strands x Strand Size:7 x 28AWG; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 04F3687
Product Name Thermocouple Wire, Type K, 20Awg, Glass Braid; Thermocouple Wire Type Alpha Wire
Thermocouple Type K; K
Unlock Full Specs
to access all available technical data

Similar Products

Coil Cord -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature); S (optional feature); R (optional feature)
Gauge ? to 26 Gauge
Length 12 to 36 inch (305 to 914 mm)
View Details
Thermocouples - 192142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.1181 inch (3 mm)
Length 19.69 inch (500 mm)
View Details
Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Specs
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length 60 inch (1524 mm)
Temperature Rating 700 F (371 C)
View Details
Thermoelectric Alloy - E-Copper - Isabellenhutte USA
Specs
Thermocouple Type T
Temperature Rating -328 to 662 F (-200 to 350 C)
View Details