Alpha Wire Thermocouple Wire, Type J, 20Awg, Glass Braid; Thermocouple Wire Type Alpha Wire 5763H BR001

Description
THERMOCOUPLE WIRE, TYPE J, 20AWG, GLASS BRAID; Thermocouple Wire Type:J; Length - Imperial:1001ft; Length - Metric:305m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Product Range:- RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE, TYPE J, 20AWG, GLASS BRAID; Thermocouple Wire Type:J; Length - Imperial:1001ft; Length - Metric:305m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Type J, 20Awg, Glass Braid; Thermocouple Wire Type Alpha Wire - 98F235 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type J, 20Awg, Glass Braid; Thermocouple Wire Type Alpha Wire
98F235
Thermocouple Wire, Type J, 20Awg, Glass Braid; Thermocouple Wire Type Alpha Wire 98F235
THERMOCOUPLE WIRE, TYPE J, 20AWG, GLASS BRAID; Thermocouple Wire Type:J; Length - Imperial:1001ft; Length - Metric:305m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Product Range:- RoHS Compliant: Yes

THERMOCOUPLE WIRE, TYPE J, 20AWG, GLASS BRAID; Thermocouple Wire Type:J; Length - Imperial:1001ft; Length - Metric:305m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 98F235
Product Name Thermocouple Wire, Type J, 20Awg, Glass Braid; Thermocouple Wire Type Alpha Wire
Thermocouple Type J; J
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouples - 2000606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.1378 inch (3.5 mm)
Length 78.74 inch (2000 mm)
View Details
Thermoelectric Alloy - E-Copper - Isabellenhutte USA
Specs
Thermocouple Type T
Temperature Rating -328 to 662 F (-200 to 350 C)
View Details
RTD Muticonductor wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Gauge 24 to 26 Gauge
Insulation Material Fiberglass (optional feature); SS Overbraid, FEP
Features Metal Sheathed (optional feature)
View Details
Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Specs
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length 60 inch (1524 mm)
Temperature Rating 700 F (371 C)
View Details