Alpha Wire Multi-Conductor & Paired Cables 57006 SL001

Description
57006 SLATE 1000 FT
Request a Quote Datasheet
Description
57006 SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 57006 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
57006 SL001
Multi-Conductor & Paired Cables 57006 SL001
57006 SLATE 1000 FT

57006 SLATE 1000 FT

Buy Now
Shielded Multiconductor Cable, 6 Conductor, 24Awg, 1000Ft, 150V; Cable Shielding Alpha Wire - 13C2188 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 6 Conductor, 24Awg, 1000Ft, 150V; Cable Shielding Alpha Wire
13C2188
Shielded Multiconductor Cable, 6 Conductor, 24Awg, 1000Ft, 150V; Cable Shielding Alpha Wire 13C2188
SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 24AWG, 1000FT, 150V; Cable Shielding:Shielded; No. of Conductors:6Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.22mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 24AWG, 1000FT, 150V; Cable Shielding:Shielded; No. of Conductors:6Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.22mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Shielded; 6; 24 AWG; 7 x 32; Aluminum/Polyester; 0.147 in.; 0.015 in. - 70140509 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Shielded; 6; 24 AWG; 7 x 32; Aluminum/Polyester; 0.147 in.; 0.015 in.
70140509
Cable, Shielded; 6; 24 AWG; 7 x 32; Aluminum/Polyester; 0.147 in.; 0.015 in. 70140509
Plenum-Rated PVC Foil Shielded Multiconductor, 24 AWG, 0.032 in. Jacket PVC Plenum rated cables provide an economic alternative as compared to Fluoropolymer based products. The flexible construction allows for ease of installation and meets UL Type CL2P and CSA FT6 requirements. Bare copper with PVC Plenum insulation and jacket.

Plenum-Rated PVC Foil Shielded Multiconductor, 24 AWG, 0.032 in. Jacket
PVC Plenum rated cables provide an economic alternative as compared to Fluoropolymer based products. The flexible construction allows for ease of installation and meets UL Type CL2P and CSA FT6 requirements. Bare copper with PVC Plenum insulation and jacket.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 57006 SL001 13C2188 70140509
Product Name Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 6 Conductor, 24Awg, 1000Ft, 150V; Cable Shielding Alpha Wire Cable, Shielded; 6; 24 AWG; 7 x 32; Aluminum/Polyester; 0.147 in.; 0.015 in.
Standards / Certifications RoHS CSA Mark; UL Recognized Component Mark (US and Canadian)
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride; Plenum-Rated Polyvinylchloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details