4 Conductor Multi-Conductor Cable Slate 24 AWG Foil 100.0' (30.5m)
4 Conductor Multi-Conductor Cable Slate 24 AWG Foil 50.00' (15.24m)
4 Conductor Multi-Conductor Cable Slate 24 AWG Foil 1000.0' (304.8m)
Plenum-Rated PVC Foil Shielded Multiconductor, 24 AWG, 0.032 in. Jacket
PVC Plenum rated cables provide an economic alternative as compared to Fluoropolymer based products. The flexible construction allows for ease of installation and meets UL Type CL2P and CSA FT6 requirements. Bare copper with PVC Plenum insulation and jacket.
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 24AWG, 1000FT, 150V; Cable Shielding:Shielded; No. of Conductors:4Conducto
| Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | 57004 SL001 | A57004SL-100-ND | 70140508 | 28B7982 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Cable, Shielded; 4; 24 AWG; 7 x 32; Aluminum/Polyester; 0.131 in.; 0.015 in. | Shielded Multiconductor Cable, 4 Conductor, 24Awg, 1000Ft, 150V; Cable Shielding Alpha Wire |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride | ||
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride; Plenum-Rated Polyvinylchloride | ||
| Cable Conductor | Copper | Copper | ||
| Cable Shielding | Foil | Foil |