Alpha Wire Control Cable 5481C SL005

Description
Alpha Wire 5481C SL005 Cable
Request a Quote Datasheet
Description
Alpha Wire 5481C SL005 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Cable - 105706 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
105706
Control Cable 105706
Alpha Wire 5481C SL005 Cable

Alpha Wire 5481C SL005 Cable

Supplier's Site
Multiple Conductor Cables - A5481CSL-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A5481CSL-100-ND
Multiple Conductor Cables A5481CSL-100-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 22 AWG Foil 100.0' (30.5m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 22 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5481C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5481C SL005
Multi-Conductor & Paired Cables 5481C SL005
100' 22 AWG FOIL SHIELD

100' 22 AWG FOIL SHIELD

Buy Now
Xtra-Guard Shielded Multipair Cable 1Pr 100Ft 300V Gray; Cable Shielding Alpha Wire - 27M3017 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard Shielded Multipair Cable 1Pr 100Ft 300V Gray; Cable Shielding Alpha Wire
27M3017
Xtra-Guard Shielded Multipair Cable 1Pr 100Ft 300V Gray; Cable Shielding Alpha Wire 27M3017
XTRA-GUARD SHIELDED MULTIPAIR CABLE 1PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

XTRA-GUARD SHIELDED MULTIPAIR CABLE 1PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 Foil Shield Multipair Cable - 22 AWG 1 Pair - Slate - 300V - 100 ft - ALP5481C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Foil Shield Multipair Cable - 22 AWG 1 Pair - Slate - 300V - 100 ft
ALP5481C-SL005
Alpha Xtra-Guard®1 Foil Shield Multipair Cable - 22 AWG 1 Pair - Slate - 300V - 100 ft ALP5481C-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multipair, 300V, Slate, 100ft, 5481C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5481C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.172 NOMINAL OD (MM) : 4.3688 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multipair, 300V, Slate, 100ft, 5481C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5481C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.172 NOMINAL OD (MM) : 4.3688 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 105706 A5481CSL-100-ND 5481C SL005 27M3017 ALP5481C-SL005
Product Name Control Cable Multiple Conductor Cables Multi-Conductor & Paired Cables Xtra-Guard Shielded Multipair Cable 1Pr 100Ft 300V Gray; Cable Shielding Alpha Wire Alpha Xtra-Guard®1 Foil Shield Multipair Cable - 22 AWG 1 Pair - Slate - 300V - 100 ft
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS RoHS UL Recognized Component Mark (US and Canadian); VW-1 UL 1685
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details