Alpha Wire Multi-Conductor & Paired Cables 5480/19C SL005

Description
5480/19C SLATE 100 FT
Request a Quote Datasheet
Description
5480/19C SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5480/19C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5480/19C SL005
Multi-Conductor & Paired Cables 5480/19C SL005
5480/19C SLATE 100 FT

5480/19C SLATE 100 FT

Buy Now
Multiple Conductor Cables - 5480/19CSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5480/19CSL005-ND
Multiple Conductor Cables 5480/19CSL005-ND
38 (19 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 100.0' (30.5m)

38 (19 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Control Cable - 2775781 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
2775781
Control Cable 2775781
Alpha Wire 5480/19C SL005 Control Cable

Alpha Wire 5480/19C SL005 Control Cable

Supplier's Site
Shielded Multipair Cable 19Pr 100Ft 300V Gray; Cable Shielding Alpha Wire - 03F6297 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 19Pr 100Ft 300V Gray; Cable Shielding Alpha Wire
03F6297
Shielded Multipair Cable 19Pr 100Ft 300V Gray; Cable Shielding Alpha Wire 03F6297
SHIELDED MULTIPAIR CABLE 19PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:19 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 19PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:19 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Multipair; 19; 24 AWG; 7/32; Aluminum/Polyester Foil; 0.45 in.; PVC; PVC - 70137893 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Multipair; 19; 24 AWG; 7/32; Aluminum/Polyester Foil; 0.45 in.; PVC; PVC
70137893
Cable, Multipair; 19; 24 AWG; 7/32; Aluminum/Polyester Foil; 0.45 in.; PVC; PVC 70137893
Multipair Foil Shield Cable, 24 AWG, 75°C Operating Temperature, 0.010in. Insulation Thickness Conductor 24 AWG 7/32 Stranded Tinned Copper Insulation: Color Coded PVC Temperature Range: –20°C to 80°C AWM, –20°C to 75°C Cm Shield: Aluminum/Polyester Tape, Foil Facing Inward Jacket: Gray PVC Cable Styles: UL CM, AWM 2464, CSA PCC FT4, Passes UL VW-1 Flame Test

Multipair Foil Shield Cable, 24 AWG, 75°C Operating Temperature, 0.010in. Insulation Thickness

  • Conductor 24 AWG 7/32 Stranded Tinned Copper
  • Insulation: Color Coded PVC
  • Temperature Range: –20°C to 80°C AWM, –20°C to 75°C Cm
  • Shield: Aluminum/Polyester Tape, Foil Facing Inward
  • Jacket: Gray PVC
  • Cable Styles: UL CM, AWM 2464, CSA PCC FT4, Passes UL VW-1 Flame Test
Supplier's Site
Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 19 Pair - Gray - 300V - 100ft - Alpha 5480/19C SL005 - ALP5480/19C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 19 Pair - Gray - 300V - 100ft - Alpha 5480/19C SL005
ALP5480/19C-SL005
Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 19 Pair - Gray - 300V - 100ft - Alpha 5480/19C SL005 ALP5480/19C-SL005
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 5480/19C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5480/19C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 19 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.445 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 5480/19C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5480/19C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 19 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.445 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc. Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables Control and Instrumentation Cables
Product Number 5480/19C SL005 5480/19CSL005-ND 2775781 03F6297 70137893 ALP5480/19C-SL005
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Control Cable Shielded Multipair Cable 19Pr 100Ft 300V Gray; Cable Shielding Alpha Wire Cable, Multipair; 19; 24 AWG; 7/32; Aluminum/Polyester Foil; 0.45 in.; PVC; PVC Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 19 Pair - Gray - 300V - 100ft - Alpha 5480/19C SL005
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper Copper; Tinned copper
Cable Shielding Foil Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details