Alpha Wire Power Cord, Nema5-15P/iec, 2M, 10A Black; Connector Type A Alpha Wire 547F BK078

Description
POWER CORD, NEMA5-15P/IEC, 2M, 10A BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Body Material:PVC RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA5-15P/IEC, 2M, 10A BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Body Material:PVC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema5-15P/iec, 2M, 10A Black; Connector Type A Alpha Wire - 85K9858 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema5-15P/iec, 2M, 10A Black; Connector Type A Alpha Wire
85K9858
Power Cord, Nema5-15P/iec, 2M, 10A Black; Connector Type A Alpha Wire 85K9858
POWER CORD, NEMA5-15P/IEC, 2M, 10A BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Body Material:PVC RoHS Compliant: Yes

POWER CORD, NEMA5-15P/IEC, 2M, 10A BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Body Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 85K9858
Product Name Power Cord, Nema5-15P/iec, 2M, 10A Black; Connector Type A Alpha Wire
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 823994-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 78.7 inch (1999 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
VAC13KS, uninsulated wires, V-Lock cord retaining, 3.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6051.2089 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
80IN 45° Style Fan Power Cord - 07145-80 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 80 inch (2032 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers