Alpha Wire Twisted Pair & Multicore Data Cable 5479C SL005

Description
Alpha Wire 5479C SL005 Data Cable
Request a Quote Datasheet
Description
Alpha Wire 5479C SL005 Data Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair & Multicore Data Cable - 1119004 - RS Components, Ltd.
Corby, Northants, United Kingdom
Twisted Pair & Multicore Data Cable
1119004
Twisted Pair & Multicore Data Cable 1119004
Alpha Wire 5479C SL005 Data Cable

Alpha Wire 5479C SL005 Data Cable

Supplier's Site
Multiple Conductor Cables - 5479CSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5479CSL005-ND
Multiple Conductor Cables 5479CSL005-ND
18 (9 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 100.0' (30.5m)

18 (9 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5479C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5479C SL005
Multi-Conductor & Paired Cables 5479C SL005
5479C SLATE 100 FT

5479C SLATE 100 FT

Buy Now
Cable, Multipair; 9; 24 AWG; 7/32; Aluminum/Polyester Foil; 0.34 in.; 0.010 in. - 70137884 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Multipair; 9; 24 AWG; 7/32; Aluminum/Polyester Foil; 0.34 in.; 0.010 in.
70137884
Cable, Multipair; 9; 24 AWG; 7/32; Aluminum/Polyester Foil; 0.34 in.; 0.010 in. 70137884
Multipair Foil Shield Cable, 24 AWG, 75°C Operating Temperature, 0.010in. Insulation Thickness Conductor 24 AWG 7/32 Stranded Tinned Copper Insulation: Color Coded PVC Temperature Range: –20°C to 80°C AWM, –20°C to 75°C Cm Shield: Aluminum/Polyester Tape, Foil Facing Inward Jacket: Gray PVC Cable Styles: UL CM, AWM 2464, CSA PCC FT4, Passes UL VW-1 Flame Test

Multipair Foil Shield Cable, 24 AWG, 75°C Operating Temperature, 0.010in. Insulation Thickness

  • Conductor 24 AWG 7/32 Stranded Tinned Copper
  • Insulation: Color Coded PVC
  • Temperature Range: –20°C to 80°C AWM, –20°C to 75°C Cm
  • Shield: Aluminum/Polyester Tape, Foil Facing Inward
  • Jacket: Gray PVC
  • Cable Styles: UL CM, AWM 2464, CSA PCC FT4, Passes UL VW-1 Flame Test
Supplier's Site
Shielded Cable Multipair, 9Pair, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 03F6291 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 9Pair, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire
03F6291
Shielded Cable Multipair, 9Pair, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire 03F6291
SHIELDED CABLE MULTIPAIR, 9PAIR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Pairs:9 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 9PAIR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Pairs:9 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 9 Pair - Gray - 300V - 100ft - Alpha 5479C SL005 - ALP5479C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 9 Pair - Gray - 300V - 100ft - Alpha 5479C SL005
ALP5479C-SL005
Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 9 Pair - Gray - 300V - 100ft - Alpha 5479C SL005 ALP5479C-SL005
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 5479C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5479C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 9 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.343 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 5479C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5479C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 9 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.343 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies Control and Instrumentation Cables
Product Number 1119004 5479CSL005-ND 5479C SL005 70137884 03F6291 ALP5479C-SL005
Product Name Twisted Pair & Multicore Data Cable Multiple Conductor Cables Multi-Conductor & Paired Cables Cable, Multipair; 9; 24 AWG; 7/32; Aluminum/Polyester Foil; 0.34 in.; 0.010 in. Shielded Cable Multipair, 9Pair, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 9 Pair - Gray - 300V - 100ft - Alpha 5479C SL005
Cable Shielding F/utp Foil Foil Foil
Cable Length 98.43 ft (300 dm)
Standards / Certifications RoHS; CE Marking; Ce CSA Mark; UL Recognized Component Mark (US and Canadian) RoHS CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Rated Temperature -20 to 80 C (-4 to 176 F) -20 to 80 C (-4 to 176 F) -20 to 80 C (-4 to 176 F) -20 to 60 C (-4 to 140 F)
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details