16 (8 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 100.0' (30.5m)
Alpha Wire 5478L SL005 Data Cable
Multipair Shielded Cable, 8, 24 AWG, 0.22 mm , 7 x 0.2mm, 100 ft, 30.5 m
Alpha Essentials Low Smoke Zero Halogen (LSZH) Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Low Smoke Zero Halogen (LSZH) insulation, Low Smoke Zero Halogen (LSZH) jacket, 300V, Gray, 100ft, 5478L SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5478L SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials LSZH AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 8 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : Low Smoke Zero Halogen (LSZH) NOMINAL OD (IN) : 0.294 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Cable Assemblies | Control and Instrumentation Cables |
| Product Number | 5478LSL005-ND | 5478L SL005 | 6733210 | 73R3470 | ALP5478L-SL005 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Twisted Pair & Multicore Data Cable | Multipair Shielded Cable, 8, 24 Awg, 0.22 Mm , 7 X 0.2Mm, 100 Ft, 30.5 M Alpha Wire | Alpha Essentials Multi-Pair Low Smoke Zero Halogen (LSZH) Cable - Foil Shield - 24 AWG 8 Pair - Gray - 300V - 100ft - Alpha 5478L SL005 |
| Product Category | Cable | ||||
| Cable Jacket | Low Smoke Zero Halogen (LSZH) | Low Smoke Zero Halogen (LSZH) | |||
| Cable Insulation | Low Smoke Zero Halogen (LSZH) | ||||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | |||
| Cable Shielding | Foil | F/utp | Foil |