Alpha Wire Twisted Pair & Multicore Data Cable 5478C SL005

Description
Alpha Wire 5478C SL005 Control Cable
Request a Quote Datasheet
Description
Alpha Wire 5478C SL005 Control Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair & Multicore Data Cable - 2773704 - RS Components, Ltd.
Corby, Northants, United Kingdom
Twisted Pair & Multicore Data Cable
2773704
Twisted Pair & Multicore Data Cable 2773704
Alpha Wire 5478C SL005 Control Cable

Alpha Wire 5478C SL005 Control Cable

Supplier's Site
Multiple Conductor Cables - 5478CSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5478CSL005-ND
Multiple Conductor Cables 5478CSL005-ND
16 (8 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 100.0' (30.5m)

16 (8 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5478C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5478C SL005
Multi-Conductor & Paired Cables 5478C SL005
5478C SLATE 100 FT

5478C SLATE 100 FT

Buy Now
Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 8 Pair - Gray - 300V - 100ft - Alpha 5478C SL005 - ALP5478C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 8 Pair - Gray - 300V - 100ft - Alpha 5478C SL005
ALP5478C-SL005
Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 8 Pair - Gray - 300V - 100ft - Alpha 5478C SL005 ALP5478C-SL005
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 5478C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5478C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 8 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.316 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 5478C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5478C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 8 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.316 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Shielded Multipair Cable 8Pr 100Ft 300V Gray; Cable Shielding Alpha Wire - 88K2170 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 8Pr 100Ft 300V Gray; Cable Shielding Alpha Wire
88K2170
Shielded Multipair Cable 8Pr 100Ft 300V Gray; Cable Shielding Alpha Wire 88K2170
SHIELDED MULTIPAIR CABLE 8PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 8PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Multipair; 8; 24 AWG; 7/32; Aluminum/Polyester Foil; 0.32 in.; 0.010 in. - 70137881 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Multipair; 8; 24 AWG; 7/32; Aluminum/Polyester Foil; 0.32 in.; 0.010 in.
70137881
Cable, Multipair; 8; 24 AWG; 7/32; Aluminum/Polyester Foil; 0.32 in.; 0.010 in. 70137881
Multipair Foil Shield Cable, 24 AWG, 75°C Operating Temperature, 0.010in. Insulation Thickness Conductor 24 AWG 7/32 Stranded Tinned Copper Insulation: Color Coded PVC Temperature Range: –20°C to 80°C AWM, –20°C to 75°C Cm Shield: Aluminum/Polyester Tape, Foil Facing Inward Jacket: Gray PVC Cable Styles: UL CM, AWM 2464, CSA PCC FT4, Passes UL VW-1 Flame Test

Multipair Foil Shield Cable, 24 AWG, 75°C Operating Temperature, 0.010in. Insulation Thickness

  • Conductor 24 AWG 7/32 Stranded Tinned Copper
  • Insulation: Color Coded PVC
  • Temperature Range: –20°C to 80°C AWM, –20°C to 75°C Cm
  • Shield: Aluminum/Polyester Tape, Foil Facing Inward
  • Jacket: Gray PVC
  • Cable Styles: UL CM, AWM 2464, CSA PCC FT4, Passes UL VW-1 Flame Test
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies Control and Instrumentation Cables
Product Number 2773704 5478CSL005-ND 5478C SL005 ALP5478C-SL005 88K2170 70137881
Product Name Twisted Pair & Multicore Data Cable Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 8 Pair - Gray - 300V - 100ft - Alpha 5478C SL005 Shielded Multipair Cable 8Pr 100Ft 300V Gray; Cable Shielding Alpha Wire Cable, Multipair; 8; 24 AWG; 7/32; Aluminum/Polyester Foil; 0.32 in.; 0.010 in.
Cable Length 98.43 ft (300 dm)
Rated Temperature -20 to 80 C (-4 to 176 F) -20 to 80 C (-4 to 176 F) -20 to 60 C (-4 to 140 F) -20 to 80 C (-4 to 176 F)
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details