The Ae C&C LSZH / 500 Ft Alpha Wire, part number 5473L, features a construction of three twisted pairs of 24 AWG tinned copper conductors, insulated with polypropylene. The cable is shielded with aluminum/mylar tape and includes a drain wire for enhanced signal integrity. It has a low smoke zero halogen (LSZH) jacket, which minimizes harmful emissions in case of fire. The cable is rated for a temperature range of -20 to 75°C and has a voltage rating of 300 VRMS. It complies with UL CMG and CSA FT4 standards, making it suitable for general use in communication and control applications. The product is RoHS compliant and does not contain substances of very high concern as per REACH regulations. The cable is available in continuous lengths of 500 feet.
6 (3 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 500.0' (152.4m)
AE C&C LSZH / 500 FT
Alpha Essentials Low Smoke Zero Halogen (LSZH) Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Low Smoke Zero Halogen (LSZH) insulation, Low Smoke Zero Halogen (LSZH) jacket, 300V, Gray, 500ft, 5473L SL002
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5473L SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials LSZH AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : Low Smoke Zero Halogen (LSZH) NOMINAL OD (IN) : 0.21 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Multiconductor Cables |
| Product Number | 5473L SL002 | 5473LSL002-ND | 73R3456 | ALP5473L-SL002 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Ae C&c Lszh / 500 Ft Alpha Wire | Alpha Essentials Multi-Pair Low Smoke Zero Halogen (LSZH) Cable - Foil Shield - 24 AWG 3 Pair - Gray - 300V - 500ft - Alpha 5473L SL002 |
| Product Category | Cable | |||
| Cable Jacket | Low Smoke Zero Halogen (LSZH) | Low Smoke Zero Halogen (LSZH) | ||
| Cable Insulation | Low Smoke Zero Halogen (LSZH) | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Cable Shielding | Foil | Foil |