Alpha Wire Multi-Conductor & Paired Cables 5472L SL005

Description
5472L SLATE 100 FT
Request a Quote Datasheet
Description
5472L SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5472L SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5472L SL005
Multi-Conductor & Paired Cables 5472L SL005
5472L SLATE 100 FT

5472L SLATE 100 FT

Buy Now
Twisted Pair & Multicore Data Cable - 6733197 - RS Components, Ltd.
Corby, Northants, United Kingdom
Twisted Pair & Multicore Data Cable
6733197
Twisted Pair & Multicore Data Cable 6733197
Alpha Wire 5472L SL005 Data Cable

Alpha Wire 5472L SL005 Data Cable

Supplier's Site
Multiple Conductor Cables - 5472LSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5472LSL005-ND
Multiple Conductor Cables 5472LSL005-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 100.0' (30.5m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Alpha Essentials Multi-Pair Low Smoke Zero Halogen (LSZH) Cable - Foil Shield - 24 AWG 2 Pair - Gray - 300V - 100ft - Alpha 5472L SL005 - ALP5472L-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Low Smoke Zero Halogen (LSZH) Cable - Foil Shield - 24 AWG 2 Pair - Gray - 300V - 100ft - Alpha 5472L SL005
ALP5472L-SL005
Alpha Essentials Multi-Pair Low Smoke Zero Halogen (LSZH) Cable - Foil Shield - 24 AWG 2 Pair - Gray - 300V - 100ft - Alpha 5472L SL005 ALP5472L-SL005
Alpha Essentials Low Smoke Zero Halogen (LSZH) Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Low Smoke Zero Halogen (LSZH) insulation, Low Smoke Zero Halogen (LSZH) jacket, 300V, Gray, 100ft, 5472L SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5472L SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials LSZH AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : Low Smoke Zero Halogen (LSZH) NOMINAL OD (IN) : 0.198 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Low Smoke Zero Halogen (LSZH) Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Low Smoke Zero Halogen (LSZH) insulation, Low Smoke Zero Halogen (LSZH) jacket, 300V, Gray, 100ft, 5472L SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5472L SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials LSZH AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : Low Smoke Zero Halogen (LSZH) NOMINAL OD (IN) : 0.198 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Shld Multipaired, 2 Pair, 24Awg, 100Ft; Cable Shielding Alpha Wire - 73R3454 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipaired, 2 Pair, 24Awg, 100Ft; Cable Shielding Alpha Wire
73R3454
Shld Multipaired, 2 Pair, 24Awg, 100Ft; Cable Shielding Alpha Wire 73R3454
SHLD MULTIPAIRED, 2 PAIR, 24AWG, 100FT; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.22mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate; Voltage Rating:300V RoHS Compliant: Yes

SHLD MULTIPAIRED, 2 PAIR, 24AWG, 100FT; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.22mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number 5472L SL005 6733197 5472LSL005-ND ALP5472L-SL005 73R3454
Product Name Multi-Conductor & Paired Cables Twisted Pair & Multicore Data Cable Multiple Conductor Cables Alpha Essentials Multi-Pair Low Smoke Zero Halogen (LSZH) Cable - Foil Shield - 24 AWG 2 Pair - Gray - 300V - 100ft - Alpha 5472L SL005 Shld Multipaired, 2 Pair, 24Awg, 100Ft; Cable Shielding Alpha Wire
Cable Shielding F/utp Foil Foil
Cable Length 98.43 ft (300 dm)
Standards / Certifications RoHS; CE Marking; Ce CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved RoHS
Rated Temperature -20 C (-4 F) -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F)
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details