Alpha Wire Multiple Conductor Cables 5472C SL002

Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5472CSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5472CSL002-ND
Multiple Conductor Cables 5472CSL002-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 500.0' (152.4m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5472C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5472C SL002
Multi-Conductor & Paired Cables 5472C SL002
5472C SLATE 500 FT

5472C SLATE 500 FT

Buy Now
Twisted Pair & Multicore Data Cable - 1872011 - RS Components, Ltd.
Corby, Northants, United Kingdom
Twisted Pair & Multicore Data Cable
1872011
Twisted Pair & Multicore Data Cable 1872011
Alpha Wire 5472C SL002 Data Cable

Alpha Wire 5472C SL002 Data Cable

Supplier's Site
Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 2 Pair - Gray - 300V - 500ft - Alpha 5472C SL002 - ALP5472C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 2 Pair - Gray - 300V - 500ft - Alpha 5472C SL002
ALP5472C-SL002
Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 2 Pair - Gray - 300V - 500ft - Alpha 5472C SL002 ALP5472C-SL002
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 5472C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5472C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.212 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 5472C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5472C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.212 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Shielded Multipair Cable 2Pr 500Ft 300V Gray; Cable Shielding Alpha Wire - 03F6278 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 2Pr 500Ft 300V Gray; Cable Shielding Alpha Wire
03F6278
Shielded Multipair Cable 2Pr 500Ft 300V Gray; Cable Shielding Alpha Wire 03F6278
SHIELDED MULTIPAIR CABLE 2PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate; Product Range:-RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 2PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Multipair; 2; 24 AWG; 7/32; Aluminum/Polyester Foil; 0.21 in.; 0.010 in. - 70137864 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Multipair; 2; 24 AWG; 7/32; Aluminum/Polyester Foil; 0.21 in.; 0.010 in.
70137864
Cable, Multipair; 2; 24 AWG; 7/32; Aluminum/Polyester Foil; 0.21 in.; 0.010 in. 70137864
Multipair Foil Shield Cable, 24 AWG, 75°C Operating Temperature, 0.010in. Insulation Thickness Conductor 24 AWG 7/32 Stranded Tinned Copper Insulation: Color Coded PVC Temperature Range: –20°C to 80°C AWM, –20°C to 75°C Cm Shield: Aluminum/Polyester Tape, Foil Facing Inward Jacket: Gray PVC Cable Styles: UL CM, AWM 2464, CSA PCC FT4, Passes UL VW-1 Flame Test

Multipair Foil Shield Cable, 24 AWG, 75°C Operating Temperature, 0.010in. Insulation Thickness

  • Conductor 24 AWG 7/32 Stranded Tinned Copper
  • Insulation: Color Coded PVC
  • Temperature Range: –20°C to 80°C AWM, –20°C to 75°C Cm
  • Shield: Aluminum/Polyester Tape, Foil Facing Inward
  • Jacket: Gray PVC
  • Cable Styles: UL CM, AWM 2464, CSA PCC FT4, Passes UL VW-1 Flame Test
Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables Cable Assemblies Control and Instrumentation Cables
Product Number 5472CSL002-ND 5472C SL002 1872011 ALP5472C-SL002 03F6278 70137864
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Twisted Pair & Multicore Data Cable Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 2 Pair - Gray - 300V - 500ft - Alpha 5472C SL002 Shielded Multipair Cable 2Pr 500Ft 300V Gray; Cable Shielding Alpha Wire Cable, Multipair; 2; 24 AWG; 7/32; Aluminum/Polyester Foil; 0.21 in.; 0.010 in.
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper Copper
Cable Shielding Foil Aluminium/mylar tape Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 086247-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers