Alpha Wire Multi-Conductor & Paired Cables 5470/40C SL005

Description
5470/40C SLATE 100 FT
Request a Quote Datasheet
Description
5470/40C SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5470/40C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5470/40C SL005
Multi-Conductor & Paired Cables 5470/40C SL005
5470/40C SLATE 100 FT

5470/40C SLATE 100 FT

Buy Now
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 20 AWG 40 Conductor - Slate - 300V - 100 ft - ALP5470/40C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 20 AWG 40 Conductor - Slate - 300V - 100 ft
ALP5470/40C-SL005
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 20 AWG 40 Conductor - Slate - 300V - 100 ft ALP5470/40C-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 100ft, 5470/40C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5470/40C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 40 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.626 NOMINAL OD (MM) : 15.9004 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 100ft, 5470/40C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5470/40C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 40 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.626 NOMINAL OD (MM) : 15.9004 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Shielded Multiconductor Cable, 40 Conductor, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 03F2759 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 40 Conductor, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire
03F2759
Shielded Multiconductor Cable, 40 Conductor, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire 03F2759
SHIELDED MULTICONDUCTOR CABLE, 40 CONDUCTOR, 20AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:40Conduct or; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 40 CONDUCTOR, 20AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:40Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5470/40C SL005 ALP5470/40C-SL005 03F2759
Product Name Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 20 AWG 40 Conductor - Slate - 300V - 100 ft Shielded Multiconductor Cable, 40 Conductor, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Standards / Certifications UL Recognized Component Mark (US and Canadian); VW-1 UL 1685 RoHS
Number of Conductors 40 #
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-G-2M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Precision Test Cable, Economy, 40.0 GHz, 72.0″ - E40-6FT-KMKM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details