Alpha Wire Multi-Conductor & Paired Cables 5470/20C SL001

Description
5470/20C SLATE 1000 FT
Request a Quote Datasheet
Description
5470/20C SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5470/20C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5470/20C SL001
Multi-Conductor & Paired Cables 5470/20C SL001
5470/20C SLATE 1000 FT

5470/20C SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 5470/20CSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5470/20CSL001-ND
Multiple Conductor Cables 5470/20CSL001-ND
20 Conductor Multi-Conductor Cable Slate 20 AWG Foil 1000.0' (304.8m)

20 Conductor Multi-Conductor Cable Slate 20 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 20 AWG 20 Conductor - Slate - 300V - 1000 ft - ALP5470/20C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 20 AWG 20 Conductor - Slate - 300V - 1000 ft
ALP5470/20C-SL001
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 20 AWG 20 Conductor - Slate - 300V - 1000 ft ALP5470/20C-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 1000ft, 5470/20C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5470/20C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.441 NOMINAL OD (MM) : 11.2014 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 1000ft, 5470/20C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5470/20C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.441 NOMINAL OD (MM) : 11.2014 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Shielded Multiconductor Cable, 20 Conductor, 20Awg, 1000Ft, 300V; Cable Shielding Alpha Wire - 92F7479 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 20 Conductor, 20Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
92F7479
Shielded Multiconductor Cable, 20 Conductor, 20Awg, 1000Ft, 300V; Cable Shielding Alpha Wire 92F7479
SHIELDED MULTICONDUCTOR CABLE, 20 CONDUCTOR, 20AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:20Conduct or; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 20 CONDUCTOR, 20AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:20Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 5470/20C SL001 5470/20CSL001-ND ALP5470/20C-SL001 92F7479
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 20 AWG 20 Conductor - Slate - 300V - 1000 ft Shielded Multiconductor Cable, 20 Conductor, 20Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details