Alpha Wire Multi-Conductor & Paired Cables 5459/19C SL001

Description
5459/19C SLATE 1000 FT
Request a Quote Datasheet
Description
5459/19C SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5459/19C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5459/19C SL001
Multi-Conductor & Paired Cables 5459/19C SL001
5459/19C SLATE 1000 FT

5459/19C SLATE 1000 FT

Buy Now
Xtra-Guard Shielded Multipair Cable 19Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire - 13C2138 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard Shielded Multipair Cable 19Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire
13C2138
Xtra-Guard Shielded Multipair Cable 19Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire 13C2138
XTRA-GUARD SHIELDED MULTIPAIR CABLE 19PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:19 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

XTRA-GUARD SHIELDED MULTIPAIR CABLE 19PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:19 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet
Multiple Conductor Cables - 5459/19C SL001 - ODG (Origin Data Global)
Shenzhen, China
Multiple Conductor Cables
5459/19C SL001
Multiple Conductor Cables 5459/19C SL001
MULTI-PAIR 38COND 20AWG 1000'

MULTI-PAIR 38COND 20AWG 1000'

Supplier's Site Datasheet
Alpha Xtra-Guard®1 Foil Shield Multipair Cable - 20 AWG 19 Pair - Slate - 300V - 1000 ft - ALP5459/19C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Foil Shield Multipair Cable - 20 AWG 19 Pair - Slate - 300V - 1000 ft
ALP5459/19C-SL001
Alpha Xtra-Guard®1 Foil Shield Multipair Cable - 20 AWG 19 Pair - Slate - 300V - 1000 ft ALP5459/19C-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multipair, 300V, Slate, 1000ft, 5459/19C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5459/19C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 19 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.689 NOMINAL OD (MM) : 17.5006 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multipair, 300V, Slate, 1000ft, 5459/19C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5459/19C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 19 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.689 NOMINAL OD (MM) : 17.5006 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global) Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5459/19C SL001 13C2138 5459/19C SL001 ALP5459/19C-SL001
Product Name Multi-Conductor & Paired Cables Xtra-Guard Shielded Multipair Cable 19Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire Multiple Conductor Cables Alpha Xtra-Guard®1 Foil Shield Multipair Cable - 20 AWG 19 Pair - Slate - 300V - 1000 ft
Standards / Certifications RoHS UL Recognized Component Mark (US and Canadian); VW-1 UL 1685
Product Type Multiple Conductor Cables
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-1-FF-16 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details