Alpha Wire Multi-Conductor & Paired Cables 5450/5 SL005

Description
5450/5 SLATE 100 FT
Request a Quote Datasheet
Description
5450/5 SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5450/5 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5450/5 SL005
Multi-Conductor & Paired Cables 5450/5 SL005
5450/5 SLATE 100 FT

5450/5 SLATE 100 FT

Buy Now
Multiple Conductor Cables - 5450/5SL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5450/5SL005-100-ND
Multiple Conductor Cables 5450/5SL005-100-ND
5 Conductor Multi-Conductor Cable Slate 14 AWG Foil 100.0' (30.5m)

5 Conductor Multi-Conductor Cable Slate 14 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 14 AWG 5 Conductor - Slate - 600V - 100 ft - ALP5450/5-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 14 AWG 5 Conductor - Slate - 600V - 100 ft
ALP5450/5-SL005
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 14 AWG 5 Conductor - Slate - 600V - 100 ft ALP5450/5-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 600V, Slate, 100ft, 5450/5 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5450/5 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.509 NOMINAL OD (MM) : 12.9286 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 600V, Slate, 100ft, 5450/5 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5450/5 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.509 NOMINAL OD (MM) : 12.9286 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Shielded Multiconductor Cable, 5 Conductor, 14Awg, 100Ft, 600V; Cable Shielding Alpha Wire - 88K1447 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 5 Conductor, 14Awg, 100Ft, 600V; Cable Shielding Alpha Wire
88K1447
Shielded Multiconductor Cable, 5 Conductor, 14Awg, 100Ft, 600V; Cable Shielding Alpha Wire 88K1447
SHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 14AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 14AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:5Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 5450/5 SL005 5450/5SL005-100-ND ALP5450/5-SL005 88K1447
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 14 AWG 5 Conductor - Slate - 600V - 100 ft Shielded Multiconductor Cable, 5 Conductor, 14Awg, 100Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data