Alpha Wire Xtra-Guard® Performance Cable, Xtra-Guard 1 5450/4

Description
Xtra-Guard® 1 - High performance in a tough PVC cable High-performance cable for general-purpose applications Features a unique, premium-grade PVC insulation and jacket for Easier routing of cable in small spaces Provides resistance to oils per UL Oil Res I (60C OIL RES) and Class 43 UL SUN RES Designed for use in ambient temperatures up to 105 ° C Temperature range of -35 ° C to + 105 ° C (SR-PVC) and -30 ° C to + 105 ° C (PVC) Provides exceptional protection contre EMI interference When Supra-Shield is specified
Description
Xtra-Guard® 1 - High performance in a tough PVC cable High-performance cable for general-purpose applications Features a unique, premium-grade PVC insulation and jacket for Easier routing of cable in small spaces Provides resistance to oils per UL Oil Res I (60C OIL RES) and Class 43 UL SUN RES Designed for use in ambient temperatures up to 105 ° C Temperature range of -35 ° C to + 105 ° C (SR-PVC) and -30 ° C to + 105 ° C (PVC) Provides exceptional protection contre EMI interference When Supra-Shield is specified
Datasheet
Datasheet Summary
Powered by GS/AI

Xtra-Guard Performance Cable, part number 5450/4, features a construction of four 14 AWG tinned copper conductors with a nominal PVC insulation wall of 0.032 inches. The cable is designed for a voltage rating of 600 VRMS and operates effectively within a temperature range of -30¬8C to 105¬8C. It includes a shield made of aluminum/Mylar tape for enhanced protection against electromagnetic interference, with a drain wire also made of 14 AWG tinned copper. The cable jacket has a nominal thickness of 0.063 inches and is available in multiple colors, including slate, black, yellow, and orange. It meets various industry standards, including UL MTW and AWM ratings, and is resistant to sunlight and oil. The cable is suitable for applications requiring flexibility and durability in challenging environments.

Datasheet Summary
Powered by GS/AI

Xtra-Guard Performance Cable, part number 5450/4, features a construction of four 14 AWG tinned copper conductors with a nominal PVC insulation wall of 0.032 inches. The cable is designed for a voltage rating of 600 VRMS and operates effectively within a temperature range of -30¬8C to 105¬8C. It includes a shield made of aluminum/Mylar tape for enhanced protection against electromagnetic interference, with a drain wire also made of 14 AWG tinned copper. The cable jacket has a nominal thickness of 0.063 inches and is available in multiple colors, including slate, black, yellow, and orange. It meets various industry standards, including UL MTW and AWM ratings, and is resistant to sunlight and oil. The cable is suitable for applications requiring flexibility and durability in challenging environments.

Suppliers

Company
Product
Description
Supplier Links
Xtra-Guard® Performance Cable, Xtra-Guard 1 - 5450/4 - Alpha Wire
Elizabeth, NJ, United States
Xtra-Guard® Performance Cable, Xtra-Guard 1
5450/4
Xtra-Guard® Performance Cable, Xtra-Guard 1 5450/4
Xtra-Guard® 1 - High performance in a tough PVC cable High-performance cable for general-purpose applications Features a unique, premium-grade PVC insulation and jacket for Easier routing of cable in small spaces Provides resistance to oils per UL Oil Res I (60C OIL RES) and Class 43 UL SUN RES Designed for use in ambient temperatures up to 105 ° C Temperature range of -35 ° C to + 105 ° C (SR-PVC) and -30 ° C to + 105 ° C (PVC) Provides exceptional protection contre EMI interference When Supra-Shield is specified

Xtra-Guard® 1 - High performance in a tough PVC cable

  • High-performance cable for general-purpose applications
  • Features a unique, premium-grade PVC insulation and jacket for Easier routing of cable in small spaces
  • Provides resistance to oils per UL Oil Res I (60C OIL RES) and Class 43
  • UL SUN RES
  • Designed for use in ambient temperatures up to 105 ° C
  • Temperature range of -35 ° C to + 105 ° C (SR-PVC) and -30 ° C to + 105 ° C (PVC)
  • Provides exceptional protection contre EMI interference When Supra-Shield is specified
Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Multiconductor Cables
Product Number 5450/4
Product Name Xtra-Guard® Performance Cable, Xtra-Guard 1
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper; 14 (41/30) AWG Tinned Copper', '0.073']
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Strainsert Cable - BeP4 - Strainsert
Specs
Product Category Cable Assembly
Cable Jacket Polyvinyl Chloride; PVC
Cable Shielding Foil; Foil Shield
View Details