5449/12 SLATE 100 FT
12 Conductor Multi-Conductor Cable Slate 14 AWG 100.0' (30.5m)
CABLE; CABLE/WIRE TYPE: MULTICONDUCTOR CABLE; 5449/12 SLATE 100 FT
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 600V, Slate, 100ft, 5449/12 SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5449/12 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.703 NOMINAL OD (MM) : 17.8562 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Multiconductor Cables |
| Product Number | 5449/12 SL005 | 5449/12SL005-ND | 28B7586 | ALP5449/12-SL005 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Cable; Cable/wire Type Alpha Wire | Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 14 AWG 12 Conductor - Slate - 600V - 100 ft |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Number of Conductors | 12 # | 12 # |