5440/12 SLATE 1000 FT
XTRA-GUARD 1 / 1000 FT
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 600V, Slate, 1000ft, 5440/12 SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5440/12 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.645 NOMINAL OD (MM) : 16.383 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
| Powell Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Multiconductor Cables |
| Product Number | 5440/12 SL001 | 28B7539 | ALP5440/12-SL001 |
| Product Name | Multi-Conductor & Paired Cables | Xtra-Guard 1 / 1000 Ft Alpha Wire | Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 16 AWG 12 Conductor - Slate - 600V - 1000 ft |
| Cable Jacket | Polyvinyl Chloride; PVC | ||
| Cable Conductor | Copper; Tinned copper | ||
| Cable Shielding | Foil | ||
| Standards / Certifications | UL Recognized Component Mark (US and Canadian); VW-1 UL 1685 | ||
| Number of Conductors | 12 # |