Alpha Wire Multi-Conductor & Paired Cables 5439 SL005

Description
5439 SLATE 100 FT
Request a Quote
Description
5439 SLATE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5439 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5439 SL005
Multi-Conductor & Paired Cables 5439 SL005
5439 SLATE 100 FT

5439 SLATE 100 FT

Buy Now
Cable; Cable/wire Type Alpha Wire - 28B7526 - Newark, An Avnet Company
Chicago, IL, United States
Cable; Cable/wire Type Alpha Wire
28B7526
Cable; Cable/wire Type Alpha Wire 28B7526
CABLE; CABLE/WIRE TYPE: MULTICONDUCTOR CABLE; 5439 SLATE 100 FT ROHS COMPLIANT: YES

CABLE; CABLE/WIRE TYPE: MULTICONDUCTOR CABLE; 5439 SLATE 100 FT ROHS COMPLIANT: YES

Supplier's Site
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 16 AWG 9 Conductor - Slate - 600V - 100 ft - ALP5439-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 16 AWG 9 Conductor - Slate - 600V - 100 ft
ALP5439-SL005
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 16 AWG 9 Conductor - Slate - 600V - 100 ft ALP5439-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 600V, Slate, 100ft, 5439 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5439 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.579 NOMINAL OD (MM) : 14.7066 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 600V, Slate, 100ft, 5439 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5439 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.579 NOMINAL OD (MM) : 14.7066 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5439 SL005 28B7526 ALP5439-SL005
Product Name Multi-Conductor & Paired Cables Cable; Cable/wire Type Alpha Wire Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 16 AWG 9 Conductor - Slate - 600V - 100 ft
Standards / Certifications RoHS UL Recognized Component Mark (US and Canadian); VW-1 UL 1685
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Number of Conductors 9 #
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details