Alpha Wire Multi-Conductor & Paired Cables 5434 BK199

Description
5434 BLACK BULK FT
Request a Quote
Description
5434 BLACK BULK FT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Xtra-Guard 1 / Bulk Ft Alpha Wire, part number 90R6121, features a 4-conductor design with 16 AWG stranded tinned copper conductors. The insulation is made of PVC with a nominal wall thickness of 0.032 inches, while the overall jacket also consists of PVC with a nominal wall thickness of 0.063 inches. The cable is designed for a temperature range of -30 to 105°C and has a voltage rating of 600 VRMS. It is suitable for use in various applications, including machine tool wiring and appliance wiring, and complies with multiple standards such as UL MTW and AWM. The cable exhibits sunlight resistance and has a minimum bend radius of 10 times its diameter. It is available in various colors, including slate, black, yellow, orange, blue, green, red, sand beige, and white. The product is RoHS compliant and does not contain substances of very high concern as per REACH regulations.

Datasheet Summary
Powered by GS/AI

Xtra-Guard 1 / Bulk Ft Alpha Wire, part number 90R6121, features a 4-conductor design with 16 AWG stranded tinned copper conductors. The insulation is made of PVC with a nominal wall thickness of 0.032 inches, while the overall jacket also consists of PVC with a nominal wall thickness of 0.063 inches. The cable is designed for a temperature range of -30 to 105°C and has a voltage rating of 600 VRMS. It is suitable for use in various applications, including machine tool wiring and appliance wiring, and complies with multiple standards such as UL MTW and AWM. The cable exhibits sunlight resistance and has a minimum bend radius of 10 times its diameter. It is available in various colors, including slate, black, yellow, orange, blue, green, red, sand beige, and white. The product is RoHS compliant and does not contain substances of very high concern as per REACH regulations.

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5434 BK199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5434 BK199
Multi-Conductor & Paired Cables 5434 BK199
5434 BLACK BULK FT

5434 BLACK BULK FT

Buy Now
Xtra-Guard 1 / Bulk Ft Alpha Wire - 90R6121 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 / Bulk Ft Alpha Wire
90R6121
Xtra-Guard 1 / Bulk Ft Alpha Wire 90R6121
XTRA-GUARD 1 / BULK FT

XTRA-GUARD 1 / BULK FT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 5434 BK199 90R6121
Product Name Multi-Conductor & Paired Cables Xtra-Guard 1 / Bulk Ft Alpha Wire
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - RG223 - kTB Solutions
Specs
Application RF
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details