The Shielded Multiconductor Cable, part number 5430/5, features five conductors made of 18 AWG tinned copper, designed for a voltage rating of 600 VRMS. The cable is constructed with a PVC insulation and a jacket, providing a nominal wall thickness of 0.032 inches for insulation and 0.063 inches for the jacket. It includes aluminum/Mylar tape shielding with a minimum overlap of 25%, enhancing its resistance to electromagnetic interference. This cable is suitable for a temperature range of -30 to 105°C and has a minimum bend radius of 10 times the cable diameter. It also supports a maximum pull tension of 75 lbs. The cable is RoHS compliant and meets various safety standards, including UL and CSA certifications. With a capacitance of 36 pF/ft and a conductor DCR of 7.1 Ω/1000ft at 20°C, this cable is designed for reliable performance in various applications.
5 Conductor Multi-Conductor Cable Slate 18 AWG Foil 100.0' (30.5m)
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 600V, Slate, 100ft, 5430/5 SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5430/5 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.436 NOMINAL OD (MM) : 11.0744 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
SHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 18AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:5Conducto
| Powell Electronics, Inc. | DigiKey | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Multiconductor Cables | Cable Assemblies |
| Product Number | 5430/5 SL005 | 5430/5SL005-ND | ALP5430/5-SL005 | 97B3662 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 18 AWG 5 Conductor - Slate - 600V - 100 ft | Shielded Multiconductor Cable, 5 Conductor, 18Awg, 100Ft, 600V; Cable Shielding Alpha Wire |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Cable Shielding | Foil | Foil |