Alpha Wire Hook-up Wire 541001 BK005

Description
541001 BLACK 100 FT
Request a Quote
Description
541001 BLACK 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 541001 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
541001 BK005
Hook-up Wire 541001 BK005
541001 BLACK 100 FT

541001 BLACK 100 FT

Buy Now
541001 BK005 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 10 AWG - Solid Conductor - Bare Copper - 600V - Black - 100ft - ALP541001-BK005 - Lapp Tannehill
Savage, MN, United States
541001 BK005 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 10 AWG - Solid Conductor - Bare Copper - 600V - Black - 100ft
ALP541001-BK005
541001 BK005 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 10 AWG - Solid Conductor - Bare Copper - 600V - Black - 100ft ALP541001-BK005
Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 10 AWG, Solid Conductor, Bare Copper, 600V, Black, 100ft, 541001 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 541001 BK005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 10 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Black INSULATION MATERIAL : PVC/Nylon NOMINAL OD (IN) : 0.156 INSULATION THICKNESS (IN) : 0.042 TEMPERATURE : -40°F to +194°F -40°C to +90°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : THHN|UL THWN|CA Prop 65

Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 10 AWG, Solid Conductor, Bare Copper, 600V, Black, 100ft, 541001 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 541001 BK005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 10 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Black INSULATION MATERIAL : PVC/Nylon NOMINAL OD (IN) : 0.156 INSULATION THICKNESS (IN) : 0.042 TEMPERATURE : -40°F to +194°F -40°C to +90°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : THHN|UL THWN|CA Prop 65

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 541001 BK005 ALP541001-BK005
Product Name Hook-up Wire 541001 BK005 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 10 AWG - Solid Conductor - Bare Copper - 600V - Black - 100ft
Approvals UL Approved
Rated Voltage 600 volts
Nominal Diameter 0.1560 inch (3.96 mm)
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0410 to 0.0820 inch (1.04 to 2.08 mm)
Rated Temperature 150 C (302 F)
View Details
Hook Up Wire - 042531-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1225889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1614 inch (4.1 mm)
Wire Conductor Copper
International 3 mm² (0.0047 in²)
View Details
Lead Wire, MIL-W-16878/17 Type BN, Nylon Jacket - 1405N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/17, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.0320 to 0.0999 inch (0.8128 to 2.54 mm)
View Details