Alpha Wire Multi-Conductor & Paired Cables 5382C SL199

Description
5382C Slate BULK FT
Request a Quote
Description
5382C Slate BULK FT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Xtra-Guard 1 / Bulk Ft Alpha Wire, part number 28Y6004, features a construction of two 18 AWG stranded tinned copper conductors with PVC insulation and a PVC jacket. The cable is designed for a temperature range of -30 to 105°C and has a voltage rating of 300 VRMS. It includes a shield made of aluminum/mylar tape with a drain wire for enhanced signal integrity. The cable is suitable for various applications, including those requiring sunlight resistance and compliance with multiple safety standards such as UL, CSA, and CE. It is also RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. The product is available in bulk lengths, making it adaptable for different project needs.

Datasheet Summary
Powered by GS/AI

Xtra-Guard 1 / Bulk Ft Alpha Wire, part number 28Y6004, features a construction of two 18 AWG stranded tinned copper conductors with PVC insulation and a PVC jacket. The cable is designed for a temperature range of -30 to 105°C and has a voltage rating of 300 VRMS. It includes a shield made of aluminum/mylar tape with a drain wire for enhanced signal integrity. The cable is suitable for various applications, including those requiring sunlight resistance and compliance with multiple safety standards such as UL, CSA, and CE. It is also RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. The product is available in bulk lengths, making it adaptable for different project needs.

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5382C SL199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5382C SL199
Multi-Conductor & Paired Cables 5382C SL199
5382C Slate BULK FT

5382C Slate BULK FT

Buy Now
Multiple Conductor Cables - 5382CSL199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5382CSL199-ND
Multiple Conductor Cables 5382CSL199-ND
CBL 2COND 18AWG SHLD 1000=1000'

CBL 2COND 18AWG SHLD 1000=1000'

Buy Now Datasheet
Xtra-Guard 1 / Bulk Ft Alpha Wire - 28Y6004 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 / Bulk Ft Alpha Wire
28Y6004
Xtra-Guard 1 / Bulk Ft Alpha Wire 28Y6004
XTRA-GUARD 1 / BULK FT

XTRA-GUARD 1 / BULK FT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5382C SL199 5382CSL199-ND 28Y6004
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Xtra-Guard 1 / Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/301-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers