Xtra-Guard Performance Cable, part number 5370/40C, features a 16 AWG tinned copper conductor with a nominal PVC insulation wall of 0.016 inches. The cable assembly includes 40 components twisted at a minimum of 1.2 twists per foot, with a core wrap of nonwoven polyester tape and an aluminum/Mylar shield. The jacket has a nominal thickness of 0.053 inches and is available in multiple colors including slate, black, yellow, and red. This cable is rated for a maximum temperature of 105°C and can operate in temperatures as low as -30°C. It has a voltage rating of 300 VRMS and offers resistance to oils and sunlight. The product complies with various standards including UL, CSA, and RoHS, making it suitable for a range of applications where durability and performance are critical.
Xtra-Guard® 1 - High performance in a tough PVC cable
| Alpha Wire | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | 5370/40C |
| Product Name | Xtra-Guard® Performance Cable, Xtra-Guard 1 |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper; 16 (19/.0117) AWG Tinned Copper', '0.059'] |
| Standards / Certifications | UL Recognized Component Mark (US and Canadian) |