5350/4C SLATE 1000 FT
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multipair, 300V, Slate, 1000ft, 5350/4C SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5350/4C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 4 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.388 NOMINAL OD (MM) : 9.8552 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
XTRA-GUARD 1 / 1000 FT ROHS COMPLIANT: YES
| Powell Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 5350/4C SL001 | ALP5350/4C-SL001 | 13C2125 |
| Product Name | Multi-Conductor & Paired Cables | Alpha Xtra-Guard®1 SupraShield Multipair Cable - 20 AWG 4 Pair - Slate - 300V - 1000 ft | Xtra-Guard 1 / 1000 Ft Rohs Compliant Alpha Wire |
| Cable Jacket | Polyvinyl Chloride; PVC | ||
| Cable Conductor | Copper; Tinned copper | ||
| Cable Shielding | SupraShield | ||
| Standards / Certifications | UL Recognized Component Mark (US and Canadian); VW-1 UL 1685 | RoHS | |
| Number of Conductors | 8 # |