Alpha Wire Multi-Conductor & Paired Cables 5306C SL005

Description
5306C SLATE 100 FT
Request a Quote Datasheet
Description
5306C SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5306C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5306C SL005
Multi-Conductor & Paired Cables 5306C SL005
5306C SLATE 100 FT

5306C SLATE 100 FT

Buy Now
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 24 AWG 37 Conductor - Slate - 300V - 100 ft - ALP5306C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 24 AWG 37 Conductor - Slate - 300V - 100 ft
ALP5306C-SL005
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 24 AWG 37 Conductor - Slate - 300V - 100 ft ALP5306C-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 100ft, 5306C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5306C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 37 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.466 NOMINAL OD (MM) : 11.8364 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 100ft, 5306C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5306C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 37 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.466 NOMINAL OD (MM) : 11.8364 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Xtra-Guard 1 Multiconductor Suprashield Cable Premium Pvc, Voltage Rating Alpha Wire - 03F1468 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 Multiconductor Suprashield Cable Premium Pvc, Voltage Rating Alpha Wire
03F1468
Xtra-Guard 1 Multiconductor Suprashield Cable Premium Pvc, Voltage Rating Alpha Wire 03F1468
Xtra-Guard 1 Multiconductor SupraShield Cable Premium PVC, Voltage Rating: 300 Volts, Operating Temperature -20 to 80 degrees C, Number of Conductor: 37, Jacket Thickness: 0.063 Inches, Diameter: 0.48 Inches, Drain Wire: 24 AWG RoHS Compliant: Yes

Xtra-Guard 1 Multiconductor SupraShield Cable Premium PVC, Voltage Rating: 300 Volts, Operating Temperature -20 to 80 degrees C, Number of Conductor: 37, Jacket Thickness: 0.063 Inches, Diameter: 0.48 Inches, Drain Wire: 24 AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5306C SL005 ALP5306C-SL005 03F1468
Product Name Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 24 AWG 37 Conductor - Slate - 300V - 100 ft Xtra-Guard 1 Multiconductor Suprashield Cable Premium Pvc, Voltage Rating Alpha Wire
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding SupraShield
Standards / Certifications UL Recognized Component Mark (US and Canadian); VW-1 UL 1685 RoHS
Number of Conductors 37 #
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NR500U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details