The Xtra-Guard® Performance Cable, part number 5286C, features a construction that includes tinned copper conductors rated at 20 AWG, with a nominal PVC insulation wall thickness of 0.016 inches and a jacket thickness of 0.032 inches. This cable is designed for a temperature range of -30°C to 105°C and has a voltage rating of 300 VRMS. It offers resistance to oils and sunlight, complying with various UL and CSA standards, including UL Type CM and VW-1 flame behavior specifications. The cable consists of six twisted pairs, with a minimum of 6 twists per foot for the pairs and 2.4 twists per foot for the overall cable assembly. It is available in multiple colors, including slate, black, yellow, orange, blue, green, red, sand beige, and white. The product is RoHS compliant and does not contain substances of very high concern as per REACH regulations. The cable is packaged in continuous lengths of 1000 feet, 500 feet, or 100 feet, making it suitable for various applications where flexibility and durability are required.
Xtra-Guard® 1 - High performance in a tough PVC cable
| Alpha Wire | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | 5286C |
| Product Name | Xtra-Guard® Performance Cable, Xtra-Guard 1 |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper; 20 (7/28) AWG Tinned Copper', '0.038'] |
| Standards / Certifications | UL Recognized Component Mark (US and Canadian) |