Alpha Wire Multi-Conductor & Paired Cables 5269/15C SL005

Description
5269/15C SLATE 100 FT
Request a Quote Datasheet
Description
5269/15C SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5269/15C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5269/15C SL005
Multi-Conductor & Paired Cables 5269/15C SL005
5269/15C SLATE 100 FT

5269/15C SLATE 100 FT

Buy Now
Cable; Cable/wire Type Alpha Wire - 02F8004 - Newark, An Avnet Company
Chicago, IL, United States
Cable; Cable/wire Type Alpha Wire
02F8004
Cable; Cable/wire Type Alpha Wire 02F8004
CABLE; CABLE/WIRE TYPE: MULTI-PAIR CABLE; 5269/15C SLATE 100 FT

CABLE; CABLE/WIRE TYPE: MULTI-PAIR CABLE; 5269/15C SLATE 100 FT

Supplier's Site Datasheet
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 24 AWG 15 Pair - Slate - 300V - 100 ft - ALP5269/15C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 24 AWG 15 Pair - Slate - 300V - 100 ft
ALP5269/15C-SL005
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 24 AWG 15 Pair - Slate - 300V - 100 ft ALP5269/15C-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multipair, 300V, Slate, 100ft, 5269/15C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5269/15C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 15 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.401 NOMINAL OD (MM) : 10.1854 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multipair, 300V, Slate, 100ft, 5269/15C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5269/15C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 15 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.401 NOMINAL OD (MM) : 10.1854 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5269/15C SL005 02F8004 ALP5269/15C-SL005
Product Name Multi-Conductor & Paired Cables Cable; Cable/wire Type Alpha Wire Alpha Xtra-Guard®1 Unshielded Multipair Cable - 24 AWG 15 Pair - Slate - 300V - 100 ft
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications UL Recognized Component Mark (US and Canadian); VW-1 UL 1685
Number of Conductors 30 #
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details