Alpha Wire Multiple Conductor Cables 5261C SL001

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 24 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 24 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5261CSL001-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5261CSL001-1000-ND
Multiple Conductor Cables 5261CSL001-1000-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 24 AWG 1000.0' (304.8m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 24 AWG 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5261C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5261C SL001
Multi-Conductor & Paired Cables 5261C SL001
5261C SLATE 1000 FT

5261C SLATE 1000 FT

Buy Now
Multipair Unshielded Cable, 1, 24 Awg, 7 X 0.2Mm, 1000 Ft, 304.8 M Rohs Compliant Alpha Wire - 28B7188 - Newark, An Avnet Company
Chicago, IL, United States
Multipair Unshielded Cable, 1, 24 Awg, 7 X 0.2Mm, 1000 Ft, 304.8 M Rohs Compliant Alpha Wire
28B7188
Multipair Unshielded Cable, 1, 24 Awg, 7 X 0.2Mm, 1000 Ft, 304.8 M Rohs Compliant Alpha Wire 28B7188
Multipair Unshielded Cable, 1, 24 AWG, 7 x 0.2mm, 1000 ft, 304.8 m RoHS Compliant: Yes

Multipair Unshielded Cable, 1, 24 AWG, 7 x 0.2mm, 1000 ft, 304.8 m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 24 AWG 1 Pair - Slate - 300V - 1000 ft - ALP5261C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 24 AWG 1 Pair - Slate - 300V - 1000 ft
ALP5261C-SL001
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 24 AWG 1 Pair - Slate - 300V - 1000 ft ALP5261C-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multipair, 300V, Slate, 1000ft, 5261C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5261C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.156 NOMINAL OD (MM) : 3.9624 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multipair, 300V, Slate, 1000ft, 5261C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5261C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.156 NOMINAL OD (MM) : 3.9624 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5261CSL001-1000-ND 5261C SL001 28B7188 ALP5261C-SL001
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Multipair Unshielded Cable, 1, 24 Awg, 7 X 0.2Mm, 1000 Ft, 304.8 M Rohs Compliant Alpha Wire Alpha Xtra-Guard®1 Unshielded Multipair Cable - 24 AWG 1 Pair - Slate - 300V - 1000 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Low Outgassing Cable Assembly - 6105A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Circular Cable Assemblies - 2171-NEBL-M8G4-E-15-N-M8G4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 49.2 ft (150 dm)
View Details