Alpha Wire Multiple Conductor Cables 5213C SL005

Description
15 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
15 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5213CSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5213CSL005-ND
Multiple Conductor Cables 5213CSL005-ND
15 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)

15 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5213C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5213C SL005
Multi-Conductor & Paired Cables 5213C SL005
5213C SLATE 100 FT

5213C SLATE 100 FT

Buy Now
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 22 AWG 15 Conductor - Slate - 300V - 100 ft - ALP5213C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 22 AWG 15 Conductor - Slate - 300V - 100 ft
ALP5213C-SL005
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 22 AWG 15 Conductor - Slate - 300V - 100 ft ALP5213C-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 100ft, 5213C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5213C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.361 NOMINAL OD (MM) : 9.1694 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 100ft, 5213C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5213C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.361 NOMINAL OD (MM) : 9.1694 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Unshielded Multiconductor Cable 15 Conductor 22Awg 100Ft; Cable Shielding Alpha Wire - 02F9282 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 15 Conductor 22Awg 100Ft; Cable Shielding Alpha Wire
02F9282
Unshielded Multiconductor Cable 15 Conductor 22Awg 100Ft; Cable Shielding Alpha Wire 02F9282
UNSHIELDED MULTICONDUCTOR CABLE 15 CONDUCTOR 22AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:15Conduct or; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 15 CONDUCTOR 22AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:15Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5213CSL005-ND 5213C SL005 ALP5213C-SL005 02F9282
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 22 AWG 15 Conductor - Slate - 300V - 100 ft Unshielded Multiconductor Cable 15 Conductor 22Awg 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 15 # 15 #
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-0750-054 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - NR600 - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details