7 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)
CABLE; CABLE/WIRE TYPE: MULTICONDUCTOR CABLE; 5211C SLATE 100 FT
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 100ft, 5211C SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5211C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.281 NOMINAL OD (MM) : 7.1374 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Multiconductor Cables |
| Product Number | 5211CSL005-ND | 5211C SL005 | 02F9278 | ALP5211C-SL005 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Cable; Cable/wire Type Alpha Wire | Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 22 AWG 7 Conductor - Slate - 300V - 100 ft |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Number of Conductors | 7 # | 7 # |