Alpha Wire Multiple Conductor Cables 5199/60C SL001

Description
60 Conductor Multi-Conductor Cable Slate 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
60 Conductor Multi-Conductor Cable Slate 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-5199/60CSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-5199/60CSL001-ND
Multiple Conductor Cables 216-5199/60CSL001-ND
60 Conductor Multi-Conductor Cable Slate 22 AWG Foil 1000.0' (304.8m)

60 Conductor Multi-Conductor Cable Slate 22 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5199/60C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5199/60C SL001
Multi-Conductor & Paired Cables 5199/60C SL001
1000' 22 AWG 60 CDR CA

1000' 22 AWG 60 CDR CA

Buy Now
Shielded Multiconductor Cable, 60 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Alpha Wire - 28B7065 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 60 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
28B7065
Shielded Multiconductor Cable, 60 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Alpha Wire 28B7065
SHIELDED MULTICONDUCTOR CABLE, 60 CONDUCTOR, 22AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:60Conduct or; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 60 CONDUCTOR, 22AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:60Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 22 AWG 60 Conductor - Slate - 300V - 1000 ft - ALP5199/60C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 22 AWG 60 Conductor - Slate - 300V - 1000 ft
ALP5199/60C-SL001
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 22 AWG 60 Conductor - Slate - 300V - 1000 ft ALP5199/60C-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 1000ft, 5199/60C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5199/60C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 60 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.522 NOMINAL OD (MM) : 13.2588 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 1000ft, 5199/60C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5199/60C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 60 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.522 NOMINAL OD (MM) : 13.2588 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 216-5199/60CSL001-ND 5199/60C SL001 28B7065 ALP5199/60C-SL001
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 60 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Alpha Wire Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 22 AWG 60 Conductor - Slate - 300V - 1000 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-2000-054 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details