Alpha Wire Multi-Conductor & Paired Cables 5199/50C SL005

Description
100' 22 AWG 50 CDR
Request a Quote Datasheet
Description
100' 22 AWG 50 CDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5199/50C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5199/50C SL005
Multi-Conductor & Paired Cables 5199/50C SL005
100' 22 AWG 50 CDR

100' 22 AWG 50 CDR

Buy Now
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 22 AWG 50 Conductor - Slate - 300V - 100 ft - ALP5199/50C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 22 AWG 50 Conductor - Slate - 300V - 100 ft
ALP5199/50C-SL005
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 22 AWG 50 Conductor - Slate - 300V - 100 ft ALP5199/50C-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 100ft, 5199/50C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5199/50C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 50 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.482 NOMINAL OD (MM) : 12.2428 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 100ft, 5199/50C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5199/50C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 50 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.482 NOMINAL OD (MM) : 12.2428 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Shielded Multiconductor Cable, 50 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 03F2723 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 50 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire
03F2723
Shielded Multiconductor Cable, 50 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire 03F2723
SHIELDED MULTICONDUCTOR CABLE, 50 CONDUCTOR, 22AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:50Conduct or; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 50 CONDUCTOR, 22AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:50Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5199/50C SL005 ALP5199/50C-SL005 03F2723
Product Name Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 22 AWG 50 Conductor - Slate - 300V - 100 ft Shielded Multiconductor Cable, 50 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Standards / Certifications UL Recognized Component Mark (US and Canadian); VW-1 UL 1685 RoHS
Number of Conductors 50 #
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details