The Xtra-Guard® Performance Cable, part number 5192C, features a construction that includes a tinned copper conductor of 22 AWG, insulated with a semi-rigid PVC material. The cable assembly consists of two components twisted together with a minimum of 8 twists per foot, and is shielded with an aluminum/Mylar tape for enhanced protection against electromagnetic interference. The jacket is made of PVC with a nominal wall thickness of 0.032 inches, available in multiple colors including slate, black, and yellow. This cable is rated for a maximum voltage of 300 VRMS and operates effectively in a temperature range from -35°C to 105°C. It is designed to be oil resistant and has been tested for sunlight resistance, making it suitable for various demanding environments. The cable complies with multiple standards, including UL, CSA, and RoHS, ensuring it meets safety and environmental regulations. The product is available in various lengths, including 1000 FT, 500 FT, and 100 FT continuous lengths.
Xtra-Guard® 1 - High performance in a tough PVC cable
| Alpha Wire | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | 5192C |
| Product Name | Xtra-Guard® Performance Cable, Xtra-Guard 1 |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper; 22 (7/30) AWG Tinned Copper', '0.030'] |
| Standards / Certifications | UL Recognized Component Mark (US and Canadian) |