TE Connectivity Power Cable 1394253001

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : ZEROHAL Wire Color (Base) : Yellow Wire Color (Stripe) : Green Configuration Features Number of Conductors : 1 Dimensions Wire Size (MMSQ) : 25 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : Power Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : ZEROHAL Wire Color (Base) : Yellow Wire Color (Stripe) : Green Configuration Features Number of Conductors : 1 Dimensions Wire Size (MMSQ) : 25 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : Power Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable - 1394253001 - TE Connectivity
Berwyn, PA, United States
Power Cable
1394253001
Power Cable 1394253001
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : ZEROHAL Wire Color (Base) : Yellow Wire Color (Stripe) : Green Configuration Features Number of Conductors : 1 Dimensions Wire Size (MMSQ) : 25 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : Power Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : ZEROHAL
  • Wire Color (Base) : Yellow
  • Wire Color (Stripe) : Green

Configuration Features


  • Number of Conductors : 1

Dimensions


  • Wire Size (MMSQ) : 25

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Product Type Features


  • Wall Type : Dual Wall

Usage Conditions


  • Cable Type : Power
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 1394253001
Product Name Power Cable
Cable Insulation ZEROHAL
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 1-2322422-5 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications EU ELV Compliant
View Details
4 suppliers
Twisted Pair Cable - 003201-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers
Power Cable - 0264953001 - TE Connectivity
Specs
Cable Insulation Flexible Polyolefin
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Twisted Pair Cable - 067381-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers