Alpha Wire Multi-Conductor & Paired Cables 5180/20C SL002

Description
5180/20C SLATE 500 FT
Request a Quote Datasheet
Description
5180/20C SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5180/20C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5180/20C SL002
Multi-Conductor & Paired Cables 5180/20C SL002
5180/20C SLATE 500 FT

5180/20C SLATE 500 FT

Buy Now
Multiple Conductor Cables - 216-5180/20CSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-5180/20CSL002-ND
Multiple Conductor Cables 216-5180/20CSL002-ND
20 Conductor Multi-Conductor Cable Slate 16 AWG Foil, Braid 500.0' (152.4m)

20 Conductor Multi-Conductor Cable Slate 16 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Shielded Multiconductor Cable 20 Conductor 16Awg 500Ft; Cable Shielding Alpha Wire - 03F6316 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable 20 Conductor 16Awg 500Ft; Cable Shielding Alpha Wire
03F6316
Shielded Multiconductor Cable 20 Conductor 16Awg 500Ft; Cable Shielding Alpha Wire 03F6316
SHIELDED MULTICONDUCTOR CABLE 20 CONDUCTOR 16AWG 500FT; Cable Shielding:Shielded; Drop Ship:Yes; Shielding Material:Aluminum Foil / Polyester Tape / Aluminum Foil / Tinned Copper Braid RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE 20 CONDUCTOR 16AWG 500FT; Cable Shielding:Shielded; Drop Ship:Yes; Shielding Material:Aluminum Foil / Polyester Tape / Aluminum Foil / Tinned Copper Braid RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 16 AWG 20 Conductor - Slate - 300V - 500 ft - ALP5180/20C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 16 AWG 20 Conductor - Slate - 300V - 500 ft
ALP5180/20C-SL002
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 16 AWG 20 Conductor - Slate - 300V - 500 ft ALP5180/20C-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 500ft, 5180/20C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5180/20C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.617 NOMINAL OD (MM) : 15.6718 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 500ft, 5180/20C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5180/20C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.617 NOMINAL OD (MM) : 15.6718 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 5180/20C SL002 216-5180/20CSL002-ND 03F6316 ALP5180/20C-SL002
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable 20 Conductor 16Awg 500Ft; Cable Shielding Alpha Wire Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 16 AWG 20 Conductor - Slate - 300V - 500 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid SupraShield
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details