Alpha Wire Multi-Conductor & Paired Cables 5174C SL001

Description
5174C SLATE 1000 FT
Request a Quote Datasheet
Description
5174C SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5174C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5174C SL001
Multi-Conductor & Paired Cables 5174C SL001
5174C SLATE 1000 FT

5174C SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 216-5174CSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-5174CSL001-ND
Multiple Conductor Cables 216-5174CSL001-ND
4 Conductor Multi-Conductor Cable Slate 16 AWG Foil, Braid 1000.0' (304.8m)

4 Conductor Multi-Conductor Cable Slate 16 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 16 AWG 4 Conductor - Slate - 300V - 1000 ft - ALP5174C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 16 AWG 4 Conductor - Slate - 300V - 1000 ft
ALP5174C-SL001
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 16 AWG 4 Conductor - Slate - 300V - 1000 ft ALP5174C-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 1000ft, 5174C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5174C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.316 NOMINAL OD (MM) : 8.0264 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 1000ft, 5174C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5174C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.316 NOMINAL OD (MM) : 8.0264 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Shielded Multiconductor Cable, 4 Conductor, 16Awg, 1000Ft, 300V; Cable Shielding Alpha Wire - 03F6338 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 16Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
03F6338
Shielded Multiconductor Cable, 4 Conductor, 16Awg, 1000Ft, 300V; Cable Shielding Alpha Wire 03F6338
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 16AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 16AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 5174C SL001 216-5174CSL001-ND ALP5174C-SL001 03F6338
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 16 AWG 4 Conductor - Slate - 300V - 1000 ft Shielded Multiconductor Cable, 4 Conductor, 16Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid SupraShield
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details