Alpha Wire Multiple Conductor Cables 5170/15C SL001

Description
CABLE 15COND 18AWG FEET
Request a Quote Datasheet
Description
CABLE 15COND 18AWG FEET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-5170/15CSL001-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-5170/15CSL001-DS-ND
Multiple Conductor Cables 216-5170/15CSL001-DS-ND
CABLE 15COND 18AWG FEET

CABLE 15COND 18AWG FEET

Buy Now Datasheet
Multiple Conductor Cables - 216-5170/15CSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-5170/15CSL001-ND
Multiple Conductor Cables 216-5170/15CSL001-ND
15 Conductor Multi-Conductor Cable Slate 18 AWG Foil, Braid 1000.0' (304.8m)

15 Conductor Multi-Conductor Cable Slate 18 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5170/15C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5170/15C SL001
Multi-Conductor & Paired Cables 5170/15C SL001
5170/15C SLATE 1000 FT

5170/15C SLATE 1000 FT

Buy Now
Shielded Multiconductor Cable, 15 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Alpha Wire - 03F6387 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 15 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
03F6387
Shielded Multiconductor Cable, 15 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Alpha Wire 03F6387
SHIELDED MULTICONDUCTOR CABLE, 15 CONDUCTOR, 18AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:15Conduct or; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 15 CONDUCTOR, 18AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:15Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 18 AWG 15 Conductor - Slate - 300V - 1000 ft - ALP5170/15C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 18 AWG 15 Conductor - Slate - 300V - 1000 ft
ALP5170/15C-SL001
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 18 AWG 15 Conductor - Slate - 300V - 1000 ft ALP5170/15C-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 1000ft, 5170/15C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5170/15C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.461 NOMINAL OD (MM) : 11.7094 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 1000ft, 5170/15C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5170/15C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.461 NOMINAL OD (MM) : 11.7094 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 216-5170/15CSL001-DS-ND 5170/15C SL001 03F6387 ALP5170/15C-SL001
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 15 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Alpha Wire Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 18 AWG 15 Conductor - Slate - 300V - 1000 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid SupraShield
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG174/U to XM Micro-Hooks - 4020XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6445A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details